Vishay Precision Group Automotive 150V 0.125W Resistor CRCW080512K7FKEA

Description
0805 Thick Film Resistor, 12.7kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080512K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K7FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 12.7kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080512K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K7FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 150V 0.125W Resistor - 52-CRCW080512K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.125W Resistor
52-CRCW080512K7FKEA
Automotive 150V 0.125W Resistor 52-CRCW080512K7FKEA
0805 Thick Film Resistor, 12.7kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080512K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K7FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 12.7kR, 1%, 150V, 0.125W, AEC-Q200 Product overview: CRCW080512K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW080512K7FKEA - CRCW080512K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080512K7FKEA
CRCW080512K7FKEA
CRCW080512K7FKEA CRCW080512K7FKEA
CRCW080512K7FKEA

CRCW080512K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-12.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KCTR-ND
Chip Resistor - Surface Mount 541-12.7KCTR-ND
12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KCCT-ND
Chip Resistor - Surface Mount 541-12.7KCCT-ND
12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KCDKR-ND
Chip Resistor - Surface Mount 541-12.7KCDKR-ND
12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790872
Surface Mount Resistors 6790872
Vishay CRCW080512K7FKEA

Vishay CRCW080512K7FKEA

Supplier's Site
Surface Mount Resistors - 1694516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694516
Surface Mount Resistors 1694516
Vishay CRCW080512K7FKEA

Vishay CRCW080512K7FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327200-CRCW080512K7FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327200-CRCW080512K7FKEA
Resistors - Chip Resistor - Surface Mount 1327200-CRCW080512K7FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327200-CRCW080512K7 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12.7 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-12.7KCTR,D12/CRC W0805 100 12K7 1% ET1 E3,541-12.7KCCT,541- 12.7KCDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327200-CRCW080512K7FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.7 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-12.7KCTR,D12/CRCW0805 100 12K7 1% ET1 E3,541-12.7KCCT,541-12.7KCDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 12K7, 1%, 0.125W, 0805; Resistance Vishay - 52K9839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.125W, 0805; Resistance Vishay
52K9839
Res, Thick Film, 12K7, 1%, 0.125W, 0805; Resistance Vishay 52K9839
RES, THICK FILM, 12K7, 1%, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.125W, 0805; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 12K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4268
Res, Thick Film, 12K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4268
RES, THICK FILM, 12K7, 1%, 0.125W, 0805, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K7, 1%, 0.125W, 0805, REEL; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5442 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5442
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5442
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080512K7FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080512K7FKEA
Resistors - Chip Resistor - Surface Mount CRCW080512K7FKEA
RES SMD 12.7K OHM 1% 1/8W 0805

RES SMD 12.7K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080512K7FKEA CRCW080512K7FKEA 541-12.7KCTR-ND 6790872 1327200-CRCW080512K7FKEA 52K9839 61M5442 CRCW080512K7FKEA
Product Name Automotive 150V 0.125W Resistor CRCW080512K7FKEA Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 12K7, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12700 ohms 12700 ohms 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details