Vishay Precision Group CRCW080512K4FKTA CRCW080512K4FKTA

Description
CRCW080512K4FKTA
Request a Quote Datasheet
Description
CRCW080512K4FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080512K4FKTA - CRCW080512K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080512K4FKTA
CRCW080512K4FKTA
CRCW080512K4FKTA CRCW080512K4FKTA
CRCW080512K4FKTA

CRCW080512K4FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080512K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080512K4FKTACT-ND
RES SMD 12.4K OHM 1% 1/8W 0805

RES SMD 12.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080512K4FKTATR-ND
12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080512K4FKTADKR-ND
RES SMD 12.4K OHM 1% 1/8W 0805

RES SMD 12.4K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4795
Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4795
RES, THICK FILM, 12K4, 1%, 0.125W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 12K4, 1%, 0.125W, 0805, REEL; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080512K4FKTA 541-CRCW080512K4FKTACT-ND 07J4795
Product Name CRCW080512K4FKTA Chip Resistor - Surface Mount Res, Thick Film, 12K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details