Vishay Precision Group Surface Mount Resistors CRCW080512K1FKEA

Description
Vishay CRCW080512K1FKEA
Request a Quote Datasheet
Description
Vishay CRCW080512K1FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790869
Surface Mount Resistors 6790869
Vishay CRCW080512K1FKEA

Vishay CRCW080512K1FKEA

Supplier's Site
Surface Mount Resistors - 1694515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694515
Surface Mount Resistors 1694515
Vishay CRCW080512K1FKEA

Vishay CRCW080512K1FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129557-CRCW080512K1FKEA
Resistors - Chip Resistor - Surface Mount 1129557-CRCW080512K1FKEA
Win Source Part Number: 1129557-CRCW080512K1 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12.1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW080512K1FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-12.1KCDKR,541-12 .1KCTR,D12/CRCW0805 100 12K1 1% ET1 E3,541-12.1KCCT Base Product Number: CRCW0805

Win Source Part Number: 1129557-CRCW080512K1FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW080512K1FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-12.1KCDKR,541-12.1KCTR,D12/CRCW0805 100 12K1 1% ET1 E3,541-12.1KCCT
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KCCT-ND
Chip Resistor - Surface Mount 541-12.1KCCT-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KCDKR-ND
Chip Resistor - Surface Mount 541-12.1KCDKR-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1KCTR-ND
Chip Resistor - Surface Mount 541-12.1KCTR-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080512K1FKEA - CRCW080512K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080512K1FKEA
CRCW080512K1FKEA
CRCW080512K1FKEA CRCW080512K1FKEA
CRCW080512K1FKEA

CRCW080512K1FKEA

Supplier's Site
SMD 125mW 150V Resistor - 52-CRCW080512K1FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW080512K1FKEA
SMD 125mW 150V Resistor 52-CRCW080512K1FKEA
12.1kR 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW080512K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K1FKEA can be used for catalog matching and distributor lookup.

12.1kR 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW080512K1FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K1FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12K1, 1%, 0.125W, 0805; Resistance Vishay - 52K9837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.125W, 0805; Resistance Vishay
52K9837
Res, Thick Film, 12K1, 1%, 0.125W, 0805; Resistance Vishay 52K9837
RES, THICK FILM, 12K1, 1%, 0.125W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.125W, 0805; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K1, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4266
Res, Thick Film, 12K1, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4266
RES, THICK FILM, 12K1, 1%, 0.125W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K1, 1%, 0.125W, 0805, REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5440 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5440
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5440
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080512K1FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512K1FKEA
Chip Resistor - Surface Mount CRCW080512K1FKEA
RES SMD 12.1K OHM 1% 1/8W 0805

RES SMD 12.1K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790869 1129557-CRCW080512K1FKEA 541-12.1KCCT-ND CRCW080512K1FKEA 52-CRCW080512K1FKEA 52K9837 61M5440 CRCW080512K1FKEA
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount CRCW080512K1FKEA SMD 125mW 150V Resistor Res, Thick Film, 12K1, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 12100 ohms 12100 ohms 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details