Vishay Intertechnology, Inc. RES 12K OHM 1/8W 5% 0805 SMD CRCW080512K0JNTA

Description
RES 12Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W 5% 0805 SMD - CRCW080512K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W 5% 0805 SMD
CRCW080512K0JNTA
RES 12K OHM 1/8W 5% 0805 SMD CRCW080512K0JNTA
RES 12Kohm 1/8W 5% 0805 SMD

RES 12Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080512K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080512K0JNTA-ND
Chip Resistor - Surface Mount CRCW080512K0JNTA-ND
12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080512K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512K0JNTA
Chip Resistor - Surface Mount CRCW080512K0JNTA
RES SMD 12K OHM 5% 1/8W 0805

RES SMD 12K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080512K0JNTA CRCW080512K0JNTA-ND CRCW080512K0JNTA
Product Name RES 12K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details