Vishay Precision Group RES 12K OHM 1/8W 5% 0805 SMD CRCW080512K0JNEA

Description
RES 12Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W 5% 0805 SMD - CRCW080512K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W 5% 0805 SMD
CRCW080512K0JNEA
RES 12K OHM 1/8W 5% 0805 SMD CRCW080512K0JNEA
RES 12Kohm 1/8W 5% 0805 SMD

RES 12Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KADKR-ND
Chip Resistor - Surface Mount 541-12KADKR-ND
12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KACT-ND
Chip Resistor - Surface Mount 541-12KACT-ND
12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12KATR-ND
Chip Resistor - Surface Mount 541-12KATR-ND
12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Vishay - 59M6852 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Vishay
59M6852
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Vishay 59M6852
RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080512K0JNEA 541-12KADKR-ND 59M6852
Product Name RES 12K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers