Vishay Precision Group RES 12.0K OHM 1/8W 1% 0805 SMD CRCW080512K0FKTA

Description
RES 12.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 12.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1/8W 1% 0805 SMD - CRCW080512K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/8W 1% 0805 SMD
CRCW080512K0FKTA
RES 12.0K OHM 1/8W 1% 0805 SMD CRCW080512K0FKTA
RES 12.0Kohm 1/8W 1% 0805 SMD

RES 12.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080512K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKTADKR-ND
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKTATR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKTACT-ND
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080512K0FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080512K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW080512K0FKTA
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4786 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4786
Thick Film Chip Resistor; Resistance Vishay 07J4786
Thick Film Chip Resistor; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080512K0FKTA 541-CRCW080512K0FKTADKR-ND CRCW080512K0FKTA 07J4786
Product Name RES 12.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details