Vishay Precision Group RES 12.0K OHM .33W 1% 0805 SMD CRCW080512K0FKEAHP

Description
RES 12.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 12.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM .33W 1% 0805 SMD - CRCW080512K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM .33W 1% 0805 SMD
CRCW080512K0FKEAHP
RES 12.0K OHM .33W 1% 0805 SMD CRCW080512K0FKEAHP
RES 12.0Kohm .33W 1% 0805 SMD

RES 12.0Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080512K0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKEAHPCT-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKEAHPTR-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080512K0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080512K0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080512K0FKEAHPDKR-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0248
Res, 12K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0248
RES, 12K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4730
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4730
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 12 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080512K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512K0FKEAHP
Chip Resistor - Surface Mount CRCW080512K0FKEAHP
RES SMD 12K OHM 1% 1/2W 0805

RES SMD 12K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080512K0FKEAHP 541-CRCW080512K0FKEAHPCT-ND 12AC0248 41R4730 CRCW080512K0FKEAHP
Product Name RES 12.0K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, 12K, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 12 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details