Vishay Precision Group Surface Mount Resistors CRCW080512K0FKEA

Description
Vishay CRCW080512K0FKEA
Request a Quote
Description
Vishay CRCW080512K0FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 61M5439, features a resistance value of 12 kΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is packaged in a 0603 size format, which allows for a 2 mm pitch in assembly. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 61M5439, features a resistance value of 12 kΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for use in automotive applications due to its AEC-Q200 qualification. It is packaged in a 0603 size format, which allows for a 2 mm pitch in assembly. The resistor is constructed with a metal glaze on high-quality ceramic, ensuring durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790866
Surface Mount Resistors 6790866
Vishay CRCW080512K0FKEA

Vishay CRCW080512K0FKEA

Supplier's Site
Surface Mount Resistors - 1694514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694514
Surface Mount Resistors 1694514
Vishay CRCW080512K0FKEA

Vishay CRCW080512K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-12.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KCTR-ND
Chip Resistor - Surface Mount 541-12.0KCTR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KCCT-ND
Chip Resistor - Surface Mount 541-12.0KCCT-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0KCDKR-ND
Chip Resistor - Surface Mount 541-12.0KCDKR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW080512K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW080512K0FKEA
SMD 150V 125mW Resistor 52-CRCW080512K0FKEA
0805 Thick Film Resistor, 12kR, 1%, 150V, 125mW, SMD Product overview: CRCW080512K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 12kR, 1%, 150V, 125mW, SMD Product overview: CRCW080512K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080512K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
985561-CRCW080512K0FKEA
Resistors - Chip Resistor - Surface Mount 985561-CRCW080512K0FKEA
Win Source Part Number: 985561-CRCW080512K0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 100 12K 1% ET1 E3,541-12.0KCDKR,541 -12.0KCTR,541-12.0KC CT Base Product Number: CRCW0805

Win Source Part Number: 985561-CRCW080512K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 12K 1% ET1 E3,541-12.0KCDKR,541-12.0KCTR,541-12.0KCCT
Base Product Number: CRCW0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080512K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080512K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080512K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 12K, 1%, 0.125W, 0805; Resistance Vishay - 52K9836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.125W, 0805; Resistance Vishay
52K9836
Res, Thick Film, 12K, 1%, 0.125W, 0805; Resistance Vishay 52K9836
RES, THICK FILM, 12K, 1%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4265 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4265
Res, Thick Film, 12K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4265
RES, THICK FILM, 12K, 1%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 1%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5439 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5439
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5439
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3317
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3317
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 12 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080512K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080512K0FKEA
Chip Resistor - Surface Mount CRCW080512K0FKEA
RES SMD 12K OHM 1% 1/8W 0805

RES SMD 12K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790866 541-12.0KCTR-ND 52-CRCW080512K0FKEA 985561-CRCW080512K0FKEA CRCW080512K0FKEA 52K9836 42K4265 61M5439 CRCW080512K0FKEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 150V 125mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:12kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 12K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 12K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 12 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details