Vishay Precision Group Chip Resistor - Surface Mount CRCW0805127RFKEA

Description
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127CTR-ND
Chip Resistor - Surface Mount 541-127CTR-ND
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127CDKR-ND
Chip Resistor - Surface Mount 541-127CDKR-ND
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-127CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127CCT-ND
Chip Resistor - Surface Mount 541-127CCT-ND
127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805127RFKEA - CRCW0805127RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805127RFKEA
CRCW0805127RFKEA
CRCW0805127RFKEA CRCW0805127RFKEA
CRCW0805127RFKEA

CRCW0805127RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805127RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805127RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805127RFKEA
RES SMD 127 OHM 1% 1/8W 0805

RES SMD 127 OHM 1% 1/8W 0805

Supplier's Site
Thick Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay - 52K9853 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay
52K9853
Thick Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay 52K9853
THICK FILM RESISTOR, 127 OHM, 125mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

THICK FILM RESISTOR, 127 OHM, 125mW, 1%; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 127R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 127R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4277
Res, Thick Film, 127R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4277
RES, THICK FILM, 127R, 1%, 0.125W, 0805, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 127R, 1%, 0.125W, 0805, REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 127 OHM 1% 1/8W 0805 - 873-CRCW0805127RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 127 OHM 1% 1/8W 0805
873-CRCW0805127RFKEA
RES SMD 127 OHM 1% 1/8W 0805 873-CRCW0805127RFKEA
RES SMD 127 OHM 1% 1/8W 0805

RES SMD 127 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-127CTR-ND CRCW0805127RFKEA CRCW0805127RFKEA 52K9853 42K4277 873-CRCW0805127RFKEA
Product Name Chip Resistor - Surface Mount CRCW0805127RFKEA Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 127 Ohm, 125Mw, 1%; Resistance Vishay Res, Thick Film, 127R, 1%, 0.125W, 0805, Reel; Resistance Vishay RES SMD 127 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 127 ohms 127 ohms 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers