Vishay Precision Group RES 127K OHM 1/8W 1% 0805 SMD CRCW0805127KFKTA

Description
RES 127Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 127Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/8W 1% 0805 SMD - CRCW0805127KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 1% 0805 SMD
CRCW0805127KFKTA
RES 127K OHM 1/8W 1% 0805 SMD CRCW0805127KFKTA
RES 127Kohm 1/8W 1% 0805 SMD

RES 127Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805127KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805127KFKTA-ND
Chip Resistor - Surface Mount CRCW0805127KFKTA-ND
127 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

127 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 127Kohm, 125Mw, 1%; Resistance Vishay - 07J4801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 127Kohm, 125Mw, 1%; Resistance Vishay
07J4801
Resistor, Thick Film, 127Kohm, 125Mw, 1%; Resistance Vishay 07J4801
RESISTOR, THICK FILM, 127KOHM, 125mW, 1%; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 127KOHM, 125mW, 1%; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805127KFKTA CRCW0805127KFKTA-ND 07J4801
Product Name RES 127K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 127Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 127000 ohms 127000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details