127 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
127 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
127 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
127kΩ 1% 1/8W 0805 SMD Thick Film Resistor, AEC-Q200 Product overview: CRCW0805127KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805127KFKEA can be used for catalog matching and distributor lookup.
Thick Film ResistorSeries:CRCW;
RES, THICK FILM, 127K, 1%, 0.125W, 0805, REEL; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 127K, 1%, 0.125W, 0805; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 127K OHM 1% 1/8W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-127KCTR-ND | 52-CRCW0805127KFKEA | CRCW0805127KFKEA | 42K4276 | CRCW0805127KFKEA |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 8W Resistor | Thick Film ResistorSeries:CRCW; Resistance:127kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... | Res, Thick Film, 127K, 1%, 0.125W, 0805, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |