Vishay Intertechnology, Inc. RES CHIP 12.7K 1/10W 1% 100PPM CRCW08051272FT

Description
RES CHIP 12.7K 1/10W 1% 100PPM
Request a Quote
Description
RES CHIP 12.7K 1/10W 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 12.7K 1/10W 1% 100PPM - CRCW08051272FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 12.7K 1/10W 1% 100PPM
CRCW08051272FT
RES CHIP 12.7K 1/10W 1% 100PPM CRCW08051272FT
RES CHIP 12.7K 1/10W 1% 100PPM

RES CHIP 12.7K 1/10W 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051272FT
Product Name RES CHIP 12.7K 1/10W 1% 100PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details