Vishay Intertechnology, Inc. RES, TF, 1.27K, 1%, 1/10W, 0805 CRCW08051271F

Description
RES, TF, 1.27K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 1.27K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 1.27K, 1%, 1/10W, 0805 - CRCW08051271F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 1.27K, 1%, 1/10W, 0805
CRCW08051271F
RES, TF, 1.27K, 1%, 1/10W, 0805 CRCW08051271F
RES, TF, 1.27K, 1%, 1/10W, 0805

RES, TF, 1.27K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051271F
Product Name RES, TF, 1.27K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details