Resistor-Fixed-Singl
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 124 OHM 1% 1/8W 0805
Resistor,Metal Glaze,124Ohms,150WV,
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805124RFKTC | CRCW0805124RFKTC-ND | CRCW0805124RFKTC | 65J1435 |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor,metal Glaze,124Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 124 ohms | 124 ohms |