Res Thick Film 0805 124 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805124RFKEC | CRCW0805124RFKEC-ND |
| Product Name | Res Thick Film 0805 124 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 8 watts | 0.1250 watts |