Vishay Intertechnology, Inc. RES 124 OHM .33W 1% 0805 SMD CRCW0805124RFKEAHP

Description
RES 124ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 124ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM .33W 1% 0805 SMD - CRCW0805124RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM .33W 1% 0805 SMD
CRCW0805124RFKEAHP
RES 124 OHM .33W 1% 0805 SMD CRCW0805124RFKEAHP
RES 124ohm .33W 1% 0805 SMD

RES 124ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-124TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124TTR-ND
Chip Resistor - Surface Mount 541-124TTR-ND
124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124TCT-ND
Chip Resistor - Surface Mount 541-124TCT-ND
124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124TDKR-ND
Chip Resistor - Surface Mount 541-124TDKR-ND
124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

124 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805124RFKEAHP 541-124TTR-ND
Product Name RES 124 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers