Vishay Precision Group RES 124 OHM 1/8W 1% 0805 SMD CRCW0805124RFKEA

Description
RES 124ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 124ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W 1% 0805 SMD - CRCW0805124RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W 1% 0805 SMD
CRCW0805124RFKEA
RES 124 OHM 1/8W 1% 0805 SMD CRCW0805124RFKEA
RES 124ohm 1/8W 1% 0805 SMD

RES 124ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-124CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124CTR-ND
Chip Resistor - Surface Mount 541-124CTR-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124CCT-ND
Chip Resistor - Surface Mount 541-124CCT-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124CDKR-ND
Chip Resistor - Surface Mount 541-124CDKR-ND
124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 124R, 1%, 0.125W, 0805; Resistance Vishay - 52K9850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.125W, 0805; Resistance Vishay
52K9850
Res, Thick Film, 124R, 1%, 0.125W, 0805; Resistance Vishay 52K9850
RES, THICK FILM, 124R, 1%, 0.125W, 0805; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.125W, 0805; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 124R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9851
Res, Thick Film, 124R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9851
RES, THICK FILM, 124R, 1%, 0.125W, 0805, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124R, 1%, 0.125W, 0805, REEL; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805124RFKEA 541-124CTR-ND 52K9850 52K9851
Product Name RES 124 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 124R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 124R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers