Vishay Intertechnology, Inc. RES 1K24 1/10W 1% SMT 0805 CRCW08051241F

Description
RES 1K24 1/10W 1% SMT 0805
Request a Quote
Description
RES 1K24 1/10W 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1K24 1/10W 1% SMT 0805 - CRCW08051241F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K24 1/10W 1% SMT 0805
CRCW08051241F
RES 1K24 1/10W 1% SMT 0805 CRCW08051241F
RES 1K24 1/10W 1% SMT 0805

RES 1K24 1/10W 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051241F
Product Name RES 1K24 1/10W 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details