Vishay Intertechnology, Inc. RES 124R 1/10W 1% 0805 TF CRCW08051240FRT1

Description
RES 124R 1/10W 1% 0805 TF
Request a Quote
Description
RES 124R 1/10W 1% 0805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 124R 1/10W 1% 0805 TF - CRCW08051240FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124R 1/10W 1% 0805 TF
CRCW08051240FRT1
RES 124R 1/10W 1% 0805 TF CRCW08051240FRT1
RES 124R 1/10W 1% 0805 TF

RES 124R 1/10W 1% 0805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051240FRT1
Product Name RES 124R 1/10W 1% 0805 TF
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers