Vishay Intertechnology, Inc. RES, 12K 0.100W 2% METAL SM0805 CRCW0805123JRT1

Description
RES, 12K 0.100W 2% METAL SM0805
Request a Quote
Description
RES, 12K 0.100W 2% METAL SM0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 12K 0.100W 2% METAL SM0805 - CRCW0805123JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 12K 0.100W 2% METAL SM0805
CRCW0805123JRT1
RES, 12K 0.100W 2% METAL SM0805 CRCW0805123JRT1
RES, 12K 0.100W 2% METAL SM0805

RES, 12K 0.100W 2% METAL SM0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805123JRT1
Product Name RES, 12K 0.100W 2% METAL SM0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers