Vishay Intertechnology, Inc. RES CHP 1.2K 1/8W 5% CRCW0805122J

Description
RES CHP 1.2K 1/8W 5%
Request a Quote
Description
RES CHP 1.2K 1/8W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 1.2K 1/8W 5% - CRCW0805122J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 1.2K 1/8W 5%
CRCW0805122J
RES CHP 1.2K 1/8W 5% CRCW0805122J
RES CHP 1.2K 1/8W 5%

RES CHP 1.2K 1/8W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805122J
Product Name RES CHP 1.2K 1/8W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers