Vishay Precision Group Chip Resistor - Surface Mount CRCW0805121RFKEB

Description
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805121RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805121RFKEB-ND
Chip Resistor - Surface Mount CRCW0805121RFKEB-ND
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm - CRCW0805121RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm
CRCW0805121RFKEB
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm CRCW0805121RFKEB
Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm

Supplier's Site
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay - 65J1430 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay
65J1430
Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay 65J1430
CRCW0805 121 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 121 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805121RFKEB-ND CRCW0805121RFKEB 65J1430
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 121ohms 1% 100ppm Crcw0805 121 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details