The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 121 ohms and a power rating of 125 mW. It has a tolerance of 1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of only 1% over 1000 hours at 70 °C. The product is suitable for applications requiring reliable performance in automotive and industrial environments, as it meets AEC-Q200 qualification standards. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions and packaging options are designed for efficient integration into various circuit designs.
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
121 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 121R, 1%, 0.125W, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES, THICK FILM, 121R, 1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES SMD 121 OHM 1% 1/8W 0805
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-121CDKR-ND | 6790857 | CRCW0805121RFKEA | 52K9848 | 42K4274 | 61M5443 | CRCW0805121RFKEA |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | CRCW0805121RFKEA | Res, Thick Film, 121R, 1%, 0.125W, 0805; Resistance Vishay | Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 121 ohms | 121 ohms | 121 ohms | 121 ohms |