121kR 1% 0.125W 150V Thick Film SMD Resistor 0805 Product overview: CRCW0805121KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805121KFKEA can be used for catalog matching and distributor lookup.
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
121 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 121 kOhms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 121K, 1%, 0.125W, 0805; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 121K, 1%, 0.125W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW0805121KFKEA | 541-121KCTR-ND | 6790853 | CRCW0805121KFKEA | 52K9847 | 27W4461 | |
| Product Name | SMD 0.125W 150V Resistor | Chip Resistor - Surface Mount | Resistors Chip Resistor - Surface Mount | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... | Res, Thick Film, 121K, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 121000 ohms | 121000 ohms | 121000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 150 volts | ||||||
| Operating AC Voltage | 150 volts |