Vishay Intertechnology, Inc. RESISTOR, 120 OHM, 5%, 1/10 W CRCW0805121J

Description
RESISTOR, 120ohm, 5%, 1/10 W
Request a Quote
Description
RESISTOR, 120ohm, 5%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 120 OHM, 5%, 1/10 W - CRCW0805121J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 120 OHM, 5%, 1/10 W
CRCW0805121J
RESISTOR, 120 OHM, 5%, 1/10 W CRCW0805121J
RESISTOR, 120ohm, 5%, 1/10 W

RESISTOR, 120ohm, 5%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805121J
Product Name RESISTOR, 120 OHM, 5%, 1/10 W
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers