Vishay Intertechnology, Inc. RES, TKF, 1.21K, 1%, 1/10W, 0805 CRCW08051211FRT1

Description
RES, TKF, 1.21K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TKF, 1.21K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TKF, 1.21K, 1%, 1/10W, 0805 - CRCW08051211FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TKF, 1.21K, 1%, 1/10W, 0805
CRCW08051211FRT1
RES, TKF, 1.21K, 1%, 1/10W, 0805 CRCW08051211FRT1
RES, TKF, 1.21K, 1%, 1/10W, 0805

RES, TKF, 1.21K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051211FRT1
Product Name RES, TKF, 1.21K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details