Vishay Intertechnology, Inc. RESISTOR, 0805, 121, 1% CRCW08051210FXXX

Description
RESISTOR, 0805, 121, 1%
Request a Quote
Description
RESISTOR, 0805, 121, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 121, 1% - CRCW08051210FXXX - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 121, 1%
CRCW08051210FXXX
RESISTOR, 0805, 121, 1% CRCW08051210FXXX
RESISTOR, 0805, 121, 1%

RESISTOR, 0805, 121, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051210FXXX
Product Name RESISTOR, 0805, 121, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers