Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm CRCW0805120RJNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm - CRCW0805120RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm
CRCW0805120RJNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm CRCW0805120RJNEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm

Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805120RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805120RJNEB-ND
Chip Resistor - Surface Mount CRCW0805120RJNEB-ND
120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805120RJNEB CRCW0805120RJNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 120ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details