Vishay Precision Group Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay CRCW0805120RJNEAIF

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay - 41R4735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
41R4735
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay 41R4735
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 120 ohm, 125 mW, 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41R4735
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details