Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805120RFKEAC

Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805120RFKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805120RFKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805120RFKEACDKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805120RFKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805120RFKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW0805120RFKEACCT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805120RFKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805120RFKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW0805120RFKEACTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Category: Resistors -Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel (TR) Cut Tape (CT) Composition: Thick Film Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: CRCW0805

Manufacturer: Vishay
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel (TR) Cut Tape (CT)
Composition: Thick Film
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Operating Temperature: -55°C ~ 155°C
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: CRCW0805

Buy Now Datasheet
SMD 120 Ohm 0.125W 8W Resistor - 52-CRCW0805120RFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 0.125W 8W Resistor
52-CRCW0805120RFKEAC
SMD 120 Ohm 0.125W 8W Resistor 52-CRCW0805120RFKEAC
Res Thick Film 0805 120 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0805120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805120RFKEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0805 120 Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW0805120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805120RFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805120RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805120RFKEAC
Chip Resistor - Surface Mount CRCW0805120RFKEAC
RES 120 OHM 1% 1/8W 0805

RES 120 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0805120RFKEACDKR-ND 52-CRCW0805120RFKEAC CRCW0805120RFKEAC
Product Name Chip Resistor - Surface Mount Resistors -Chip Resistor - Surface Mount SMD 120 Ohm 0.125W 8W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details