Vishay Precision Group Surface Mount Resistors CRCW0805120RFKEA

Description
Vishay CRCW0805120RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805120RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790850
Surface Mount Resistors 6790850
Vishay CRCW0805120RFKEA

Vishay CRCW0805120RFKEA

Supplier's Site
Surface Mount Resistors - 1694509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694509
Surface Mount Resistors 1694509
Vishay CRCW0805120RFKEA

Vishay CRCW0805120RFKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805120RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805120RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805120RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-120CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120CDKR-ND
Chip Resistor - Surface Mount 541-120CDKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120CCT-ND
Chip Resistor - Surface Mount 541-120CCT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120CTR-ND
Chip Resistor - Surface Mount 541-120CTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 120R, 1%, 0.125W, 0805; Resistance Vishay - 52K9845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.125W, 0805; Resistance Vishay
52K9845
Res, Thick Film, 120R, 1%, 0.125W, 0805; Resistance Vishay 52K9845
RES, THICK FILM, 120R, 1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.125W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9846
Res, Thick Film, 120R, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9846
RES, THICK FILM, 120R, 1%, 0.125W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.125W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4460
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4460
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805120RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805120RFKEA
Chip Resistor - Surface Mount CRCW0805120RFKEA
RES SMD 120 OHM 1% 1/8W 0805

RES SMD 120 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790850 CRCW0805120RFKEA 541-120CDKR-ND 52K9845 52K9846 27W4460 CRCW0805120RFKEA
Product Name Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:120ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 120R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details