Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805120KJNTC

Description
120 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805120KJNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805120KJNTC-ND
Chip Resistor - Surface Mount CRCW0805120KJNTC-ND
120 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805120KJNTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805120KJNTC
Resistors - Chip Resistor - Surface Mount CRCW0805120KJNTC
RES SMD 120K OHM 5% 1/8W 0805

RES SMD 120K OHM 5% 1/8W 0805

Supplier's Site
Crcw0805 120K 5% 200 Rt6 Rohs Compliant Vishay - 49P0300 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 120K 5% 200 Rt6 Rohs Compliant Vishay
49P0300
Crcw0805 120K 5% 200 Rt6 Rohs Compliant Vishay 49P0300
CRCW0805 120K 5% 200 RT6 ROHS COMPLIANT: NO

CRCW0805 120K 5% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805120KJNTC-ND CRCW0805120KJNTC 49P0300
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0805 120K 5% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details