Vishay Precision Group Chip Resistor - Surface Mount CRCW0805120KFKTA

Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805120KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805120KFKTA-ND
Chip Resistor - Surface Mount CRCW0805120KFKTA-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 120K OHM 1/8W 1% 0805 SMD - CRCW0805120KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 1% 0805 SMD
CRCW0805120KFKTA
RES 120K OHM 1/8W 1% 0805 SMD CRCW0805120KFKTA
RES 120Kohm 1/8W 1% 0805 SMD

RES 120Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805120KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805120KFKTA
Chip Resistor - Surface Mount CRCW0805120KFKTA
RES SMD 120K OHM 1% 1/8W 0805

RES SMD 120K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4787
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4787
RES, THICK FILM, 120K, 1%, 0.125W, 0805, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 120K, 1%, 0.125W, 0805, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805120KFKTA-ND CRCW0805120KFKTA CRCW0805120KFKTA 07J4787
Product Name Chip Resistor - Surface Mount RES 120K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details