Vishay Precision Group RES 120K OHM 1/8W 1% 0805 SMD CRCW0805120KFKEA

Description
RES 120Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 1% 0805 SMD - CRCW0805120KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 1% 0805 SMD
CRCW0805120KFKEA
RES 120K OHM 1/8W 1% 0805 SMD CRCW0805120KFKEA
RES 120Kohm 1/8W 1% 0805 SMD

RES 120Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KCTR-ND
Chip Resistor - Surface Mount 541-120KCTR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KCDKR-ND
Chip Resistor - Surface Mount 541-120KCDKR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KCCT-ND
Chip Resistor - Surface Mount 541-120KCCT-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790841
Surface Mount Resistors 6790841
Vishay CRCW0805120KFKEA

Vishay CRCW0805120KFKEA

Supplier's Site
Surface Mount Resistors - 1694506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694506
Surface Mount Resistors 1694506
Vishay CRCW0805120KFKEA

Vishay CRCW0805120KFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805120KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805120KFKEA
Chip Resistor - Surface Mount CRCW0805120KFKEA
RES SMD 120K OHM 1% 1/8W 0805

RES SMD 120K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.125W, 0805; Resistance Vishay - 52K9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.125W, 0805; Resistance Vishay
52K9843
Res, Thick Film, 120K, 1%, 0.125W, 0805; Resistance Vishay 52K9843
RES, THICK FILM, 120K, 1%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.125W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9844
Res, Thick Film, 120K, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9844
RES, THICK FILM, 120K, 1%, 0.125W, 0805, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.125W, 0805, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4459 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4459
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4459
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 120 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805120KFKEA 541-120KCTR-ND 6790841 CRCW0805120KFKEA 52K9843 27W4459
Product Name RES 120K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 120K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 120 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details