Vishay Intertechnology, Inc. RES CHP 12 5% 1/8W TAPE CRCW0805120JRT1

Description
RES CHP 12 5% 1/8W TAPE
Request a Quote
Description
RES CHP 12 5% 1/8W TAPE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 12 5% 1/8W TAPE - CRCW0805120JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 12 5% 1/8W TAPE
CRCW0805120JRT1
RES CHP 12 5% 1/8W TAPE CRCW0805120JRT1
RES CHP 12 5% 1/8W TAPE

RES CHP 12 5% 1/8W TAPE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805120JRT1
Product Name RES CHP 12 5% 1/8W TAPE
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details