Vishay Intertechnology, Inc. RES 120 .1W 1% 0805 CRCW08051200FRT5

Description
RES 120 .1W 1% 0805
Request a Quote
Description
RES 120 .1W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 120 .1W 1% 0805 - CRCW08051200FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 .1W 1% 0805
CRCW08051200FRT5
RES 120 .1W 1% 0805 CRCW08051200FRT5
RES 120 .1W 1% 0805

RES 120 .1W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051200FRT5
Product Name RES 120 .1W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details