VISHAY INTERTECHNOLOGY, INC.
CRCW08051200FRT1 -- 120 OHM 1% 1/8 W
Vishay Intertechnology, Inc.
120 OHM 1% 1/8 W
CRCW08051200FRT1
Description
120ohm 1% 1/8 W
Request a Quote
Email Supplier
Description
120ohm 1% 1/8 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051200FRT1 |
|
Product Name
|
120 OHM 1% 1/8 W |
|
Resistance Range
|
120 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details