Vishay Intertechnology, Inc. RES 11.8 1/10W 1% 0805 SMT CRCW080511R8FRT1

Description
RES 11.8 1/10W 1% 0805 SMT
Request a Quote
Description
RES 11.8 1/10W 1% 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 1/10W 1% 0805 SMT - CRCW080511R8FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 1/10W 1% 0805 SMT
CRCW080511R8FRT1
RES 11.8 1/10W 1% 0805 SMT CRCW080511R8FRT1
RES 11.8 1/10W 1% 0805 SMT

RES 11.8 1/10W 1% 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080511R8FRT1
Product Name RES 11.8 1/10W 1% 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details