Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080511R8FKTA

Description
11.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080511R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511R8FKTA-ND
Chip Resistor - Surface Mount CRCW080511R8FKTA-ND
11.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.8 OHM 1/8W 1% 0805 SMD - CRCW080511R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/8W 1% 0805 SMD
CRCW080511R8FKTA
RES 11.8 OHM 1/8W 1% 0805 SMD CRCW080511R8FKTA
RES 11.8ohm 1/8W 1% 0805 SMD

RES 11.8ohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Resistor, 11.8 Ohm, 125Mw, 1%; Resistance Vishay - 07J4761 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 11.8 Ohm, 125Mw, 1%; Resistance Vishay
07J4761
Thick Film Resistor, 11.8 Ohm, 125Mw, 1%; Resistance Vishay 07J4761
THICK FILM RESISTOR, 11.8 OHM, 125mW, 1%; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 11.8 OHM, 125mW, 1%; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511R8FKTA-ND CRCW080511R8FKTA 07J4761
Product Name Chip Resistor - Surface Mount RES 11.8 OHM 1/8W 1% 0805 SMD Thick Film Resistor, 11.8 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details