Vishay Intertechnology, Inc. RES 11.5 OHM .33W 1% 0805 SMD CRCW080511R5FKEAHP

Description
RES 11.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 11.5ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM .33W 1% 0805 SMD - CRCW080511R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM .33W 1% 0805 SMD
CRCW080511R5FKEAHP
RES 11.5 OHM .33W 1% 0805 SMD CRCW080511R5FKEAHP
RES 11.5ohm .33W 1% 0805 SMD

RES 11.5ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080511R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW080511R5FKEAHP-ND
11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080511R5FKEAHP CRCW080511R5FKEAHP-ND
Product Name RES 11.5 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details