Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080511R5FKEA

Description
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.5CTR-ND
Chip Resistor - Surface Mount 541-11.5CTR-ND
11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080511R5FKEA - CRCW080511R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080511R5FKEA
CRCW080511R5FKEA
CRCW080511R5FKEA CRCW080511R5FKEA
CRCW080511R5FKEA

CRCW080511R5FKEA

Supplier's Site
Res, Thick Film, 11R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4257
Res, Thick Film, 11R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4257
RES, THICK FILM, 11R5, 1%, 0.125W, 0805, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R5, 1%, 0.125W, 0805, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-11.5CTR-ND CRCW080511R5FKEA 42K4257
Product Name Chip Resistor - Surface Mount CRCW080511R5FKEA Res, Thick Film, 11R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details