Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080511R3FKTA

Description
11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080511R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511R3FKTA-ND
Chip Resistor - Surface Mount CRCW080511R3FKTA-ND
11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.3 OHM 1/8W 1% 0805 SMD - CRCW080511R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 1% 0805 SMD
CRCW080511R3FKTA
RES 11.3 OHM 1/8W 1% 0805 SMD CRCW080511R3FKTA
RES 11.3ohm 1/8W 1% 0805 SMD

RES 11.3ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 11.3 Ohm, 125Mw, 1%; Resistance Vishay - 07J4759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11.3 Ohm, 125Mw, 1%; Resistance Vishay
07J4759
Resistor, Thick Film, 11.3 Ohm, 125Mw, 1%; Resistance Vishay 07J4759
RESISTOR, THICK FILM, 11.3 OHM, 125mW, 1%; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 11.3 OHM, 125mW, 1%; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511R3FKTA-ND CRCW080511R3FKTA 07J4759
Product Name Chip Resistor - Surface Mount RES 11.3 OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 11.3 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers