Vishay Precision Group RES 11.3 OHM 1/8W 1% 0805 SMD CRCW080511R3FKEA

Description
RES 11.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 11.3ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/8W 1% 0805 SMD - CRCW080511R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 1% 0805 SMD
CRCW080511R3FKEA
RES 11.3 OHM 1/8W 1% 0805 SMD CRCW080511R3FKEA
RES 11.3ohm 1/8W 1% 0805 SMD

RES 11.3ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-11.3CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.3CTR-ND
Chip Resistor - Surface Mount 541-11.3CTR-ND
11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 11R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4256
Res, Thick Film, 11R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4256
RES, THICK FILM, 11R3, 1%, 0.125W, 0805, REEL; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R3, 1%, 0.125W, 0805, REEL; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511R3FKEA 541-11.3CTR-ND 42K4256
Product Name RES 11.3 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 11R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details