RES 11.0ohm .33W 1% 0805 SMD
11 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080511R0FKEAHP | CRCW080511R0FKEAHP-ND |
| Product Name | RES 11.0 OHM .33W 1% 0805 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Resistance Range | 11 ohms | 11 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.3300 watts | 0.5000 watts |
| Configuration | Single Resistor |