Vishay Precision Group Chip Resistor - Surface Mount CRCW080511K8FKTA

Description
RES SMD 11.8K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 11.8K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080511K8FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080511K8FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080511K8FKTACT-ND
RES SMD 11.8K OHM 1% 1/8W 0805

RES SMD 11.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080511K8FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080511K8FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080511K8FKTADKR-ND
RES SMD 11.8K OHM 1% 1/8W 0805

RES SMD 11.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080511K8FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080511K8FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080511K8FKTATR-ND
11.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080511K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080511K8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080511K8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 11K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4778
Res, Thick Film, 11K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4778
RES, THICK FILM, 11K8, 1%, 0.125W, 0805, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11K8, 1%, 0.125W, 0805, REEL; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080511K8FKTACT-ND CRCW080511K8FKTA 07J4778
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:11.8kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 11K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details