11.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
11.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
11.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 11K8, 1%, 0.125W, 0805; Resistance:11.8kohm;
RES, THICK FILM, 11K8, 1%, 0.125W, 0805, REEL; Resistance:11.8kohm;
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-11.8KCCT-ND | 6790847 | CRCW080511K8FKEA | 52K9821 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | CRCW080511K8FKEA | Res, Thick Film, 11K8, 1%, 0.125W, 0805; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |