Vishay Precision Group Chip Resistor - Surface Mount CRCW080511K5FKTA

Description
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080511K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511K5FKTA-ND
Chip Resistor - Surface Mount CRCW080511K5FKTA-ND
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.5K OHM 1/8W 1% 0805 SMD - CRCW080511K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/8W 1% 0805 SMD
CRCW080511K5FKTA
RES 11.5K OHM 1/8W 1% 0805 SMD CRCW080511K5FKTA
RES 11.5Kohm 1/8W 1% 0805 SMD

RES 11.5Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 11K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4773
Res, Thick Film, 11K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4773
RES, THICK FILM, 11K5, 1%, 0.125W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11K5, 1%, 0.125W, 0805, REEL; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080511K5FKTA-ND CRCW080511K5FKTA 07J4773
Product Name Chip Resistor - Surface Mount RES 11.5K OHM 1/8W 1% 0805 SMD Res, Thick Film, 11K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details