Vishay Precision Group Chip Resistor - Surface Mount CRCW080511K5FKEAC

Description
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080511K5FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080511K5FKEAC-ND
Chip Resistor - Surface Mount CRCW080511K5FKEAC-ND
11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

11.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 11K5 1% Et1 E3 Rohs Compliant Vishay - 59AC3541 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 11K5 1% Et1 E3 Rohs Compliant Vishay
59AC3541
D12/crcw0805-C 100 11K5 1% Et1 E3 Rohs Compliant Vishay 59AC3541
D12/CRCW0805-C 100 11K5 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 11K5 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080511K5FKEAC-ND 59AC3541
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 11K5 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567551 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details