11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
11.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
0805 Thick Film Resistor 11.3kΩ 1% 1/8W SMD AEC-Q200 Product overview: CRCW080511K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080511K3FKEA can be used for catalog matching and distributor lookup.
RES SMD 11.3K OHM 1% 1/8W 0805
RES, THICK FILM, 11K3, 1%, 0.125W, 0805; Resistance:11.3kohm;
RES, THICK FILM, 11K3, 1%, 0.125W, 0805, REEL; Resistance:11.3kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW080511K3FKEA | 541-11.3KCTR-ND | 52-CRCW080511K3FKEA | CRCW080511K3FKEA | 52K9819 | 27W4441 |
| Product Name | CRCW080511K3FKEA | Chip Resistor - Surface Mount | Automotive SMD 8W Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 11K3, 1%, 0.125W, 0805; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |