Vishay Precision Group RES 11K OHM 1/8W 5% 0805 SMD CRCW080511K0JNEA

Description
RES 11Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 11Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W 5% 0805 SMD - CRCW080511K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W 5% 0805 SMD
CRCW080511K0JNEA
RES 11K OHM 1/8W 5% 0805 SMD CRCW080511K0JNEA
RES 11Kohm 1/8W 5% 0805 SMD

RES 11Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-11KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KATR-ND
Chip Resistor - Surface Mount 541-11KATR-ND
11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KACT-ND
Chip Resistor - Surface Mount 541-11KACT-ND
11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KADKR-ND
Chip Resistor - Surface Mount 541-11KADKR-ND
11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 11 kOhms Tolerance: ±5% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 11 kOhms
Tolerance: ±5%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Res, Thick Film, 11K, 5%, 0.125W, 0805; Resistance Vishay - 89M6803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 5%, 0.125W, 0805; Resistance Vishay
89M6803
Res, Thick Film, 11K, 5%, 0.125W, 0805; Resistance Vishay 89M6803
RES, THICK FILM, 11K, 5%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 11K, 5%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080511K0JNEA 541-11KATR-ND 89M6803
Product Name RES 11K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 11K, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details